The Fujitsu MB95F378LPMC1-ES-SNE2 is a microcontroller belonging to the F²MC-8FX family. It is an 8-bit microcontroller suitable for a wide array of embedded applications, emphasizing efficient performance, low power consumption, and a rich set of integrated peripherals.
Applications
- Industrial control systems
- Consumer electronics
- Automotive applications (e.g., body control modules)
- Motor control
- Smart home devices
Features
- 8-bit F²MC-8FX CPU core
- Operating frequency up to [Consult Datasheet for Frequency] MHz
- [Consult Datasheet for Memory Size] KB Flash memory
- [Consult Datasheet for SRAM Size] KB SRAM
- Multiple timers and counters for versatile timing control
- UART, CSI, I²C serial communication interfaces for data exchange
- Analog-to-digital converter (ADC) for analog signal processing
- PWM outputs for precise motor control or dimming applications
Benefits
- Cost-effective for embedded control needs
- Low power operation suited for battery-driven devices
- Integrated peripherals reduce external component requirements, saving board space
- Flexible and adaptable programming environment
Additional Details
The MB95F378LPMC1-ES-SNE2 provides a versatile solution for many embedded applications. For optimal utilization, consult the official Fujitsu datasheet for complete details on electrical characteristics, pin configurations, and programming guidelines. Fujitsu also offers a suite of software libraries and development tools to streamline the development process. Implementing proper grounding techniques and power supply decoupling is crucial for ensuring system stability and minimizing noise interference.