The MBM29DL64DF70TN is a 64-Mbit (8 M x 8/4 M x 16) CMOS flash memory device from Fujitsu Electronics America, Inc. It's designed for high-density storage and fast read access, making it suitable for embedded systems, data storage, and code storage applications.
Applications
- Embedded systems
- Data storage
- Code storage
- Firmware storage in consumer electronics
- Storage of configuration data in industrial equipment
Features
- 64-Mbit (8 M x 8/4 M x 16) CMOS flash memory
- 70 ns access time
- Supply voltage: 3.0 V or 3.3 V
- Sector Erase Architecture
- Top or Bottom Boot Sector Configurations Available
- Operating Temperature: –40°C to +85°C
- TSOP package
Benefits
- High-density storage for large data sets or code.
- Fast read access for quick program execution or data retrieval.
- Low power consumption for extended battery life in portable devices.
- Flexible sector erase architecture for efficient memory management.
- Wide operating temperature range for reliable operation in harsh environments.
Additional Details
The MBM29DL64DF70TN operates with a supply voltage of either 3.0V or 3.3V. The 70ns access time enables rapid retrieval of stored information. The device utilizes a sector erase architecture, allowing for selective erasure of memory blocks, which is more efficient than erasing the entire chip. The device offers both Top and Bottom Boot Sector configurations giving designers flexibility. The operating temperature range of -40°C to +85°C makes the chip suited for demanding industrial and automotive environments. It is packaged in a TSOP (Thin Small Outline Package) for surface mounting on printed circuit boards. It's commonly used to store boot code, operating system kernels, or application code in embedded systems. This memory chip is designed to retain data reliably for many years, ensuring long-term storage stability. It has built-in protection features to prevent accidental data corruption.