EN
  • EN
  • DE
  • IT

MBM29F400TC-90

Part No MBM29F400TC-90
Manufacturer Fujitsu Electronics America, Inc.
Description 4M (512K X 8/256K X 16) BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215899-MBM29F400TC-90
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29F400TC-90 CAD Model

Description

The MBM29F400TC-90 is a 4-Megabit (512K x 8/256K x 16) Flash memory device manufactured by Fujitsu Electronics America, Inc. It is organized as either 512K words of 8 bits each or 256K words of 16 bits each. This device offers fast access times and is designed for applications requiring non-volatile storage of data or program code.

Applications

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Industrial Control Equipment: Employed in industrial controllers for storing configuration data and control algorithms.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing call processing routines and network parameters.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration settings and operating code.
  • Data Storage: Suitable for portable data storage devices.

Features

  • 4-Megabit (512K x 8/256K x 16) Memory Organization: Provides a storage capacity of 4 megabits organized as 512K bytes or 256K words.
  • Fast Access Time: Offers quick data retrieval, enhancing system performance (90ns access time).
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Top Boot Sector Architecture: Enables easy system boot-up.
  • CMOS Technology: Manufactured using CMOS technology for high performance and low power operation.

Benefits

  • High Reliability: Provides reliable non-volatile storage, ensuring data integrity even when power is lost.
  • Design Flexibility: Sector erase capability allows for easy updates and modifications of stored data or program code.
  • Cost-Effective Solution: Offers a cost-efficient solution for non-volatile memory requirements.
  • Easy Integration: Simplifies integration into existing systems.
  • Enhanced System Performance: Fast access time contributes to improved overall system performance.

Additional Details

The MBM29F400TC-90 typically operates on a single 5V power supply. It is available in a variety of package options, including TSOP and PLCC. The operating temperature range is typically from -40°C to +85°C. Detailed timing diagrams and electrical characteristics are available in the device datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess