EN
  • EN
  • DE

MBM29F040C-90PFTN-SFLE1

Part No MBM29F040C-90PFTN-SFLE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010175-MBM29F040C-90PFTN-SFLE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F040C-90PFTN-SFLE1 CAD Model

Description

The MBM29F040C-90PFTN-SFLE1 is a 4-Megabit (512K x 8) Flash Memory device manufactured by Fujitsu Electronics America, Inc. It's designed for non-volatile storage in a variety of electronic systems. This memory retains data even when power is removed, making it suitable for storing firmware, boot code, and configuration data.

Applications

  • Embedded Systems: Storing firmware and configuration data in embedded controllers.
  • Industrial Control Systems: Storing program code and calibration data in industrial equipment.
  • Networking Equipment: Storing boot code and operating system images in routers and switches.
  • Consumer Electronics: Storing firmware in set-top boxes, digital cameras, and other consumer devices.
  • Automotive Electronics: Storing calibration data and software in automotive control units.

Features

  • 4-Megabit (512K x 8) Organization: Provides a storage capacity of 4,194,304 bits, organized as 524,288 bytes.
  • 90 ns Access Time: Offers fast read access for quick data retrieval.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • Package Type: PFTN (likely refers to a specific package type, potentially TSOP or similar).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Sector Erase: Allows for flexible reprogramming of specific memory regions.
  • Simple Interface: Easy to interface with microprocessors and microcontrollers.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The MBM29F040C-90PFTN-SFLE1 is a parallel flash memory device. Key specifications include access time, erase/program cycles, operating voltage, and operating temperature range. The device typically supports JEDEC standard programming algorithms. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The SFLE1 suffix likely indicates a specific production lot or feature set. The sector erase architecture allows for selective erasure of memory blocks, minimizing the need to erase the entire device. The 90 ns access time refers to the time required to read data from the memory after an address is applied. Flash memory devices have a limited number of erase/program cycles, so it's important to consider the expected usage pattern in the application. This flash memory device is a suitable choice for applications requiring non-volatile storage with fast read access.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4665 $59.1960
58+ $2.0239 $117.3862
89+ $1.9607 $174.5023
122+ $1.8974 $231.4828
158+ $1.8341 $289.7878
211+ $1.6444 $346.9684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,545 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess