EN
  • EN
  • DE

MBM29LV002TC-90PTN

Part No MBM29LV002TC-90PTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076470-MBM29LV002TC-90PTN
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29LV002TC-90PTN CAD Model

Description

The MBM29LV002TC-90PTN is a 2M-bit (256K x 8) Flash memory manufactured by Fujitsu Electronics America, Inc. This device is designed for applications requiring low-voltage operation, fast access times, and non-volatile storage. The 'LV' in the part number indicates low-voltage operation, and 'TC' signifies Top/Center boot configuration. '90' refers to the access time of 90ns.

Applications

  • Embedded Systems
  • Handheld Devices
  • Battery-Powered Equipment
  • Industrial Controllers
  • Data Loggers

Features

  • 2M-bit (256K x 8) organization
  • Low voltage operation (typically 3.0V or 3.3V)
  • Fast access time: 90 ns
  • Top/Center Boot Sector Architecture
  • Sector Erase Capability
  • Erase Suspend/Resume
  • Automatic Write Timing
  • Low power consumption
  • CMOS process technology
  • PTN Package

Benefits

  • Low voltage operation reduces power consumption and extends battery life in portable devices.
  • Fast read access speeds enable quick program execution and data retrieval.
  • Top/Center boot sector arrangement facilitates easy system startup.
  • Sector erase capability allows for flexible memory management.
  • High endurance ensures data retention and reliability over extended periods.

Technical Specifications

The MBM29LV002TC-90PTN operates at a low voltage (typically 3.0V or 3.3V), making it suitable for battery-powered devices. It features an access time of 90ns, ensuring rapid data access. The device supports sector erase, allowing for efficient memory management. It comes in a PTN (Plastic Thin No-Lead) package. The product is manufactured with CMOS technology, optimizing power efficiency. Verify the datasheet for guaranteed operating temperature ranges, which usually encompass industrial specifications (-40°C to +85°C).

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess