EN
  • EN
  • DE

MBM29LV800BA-90PFTN-SFKE1

Part No MBM29LV800BA-90PFTN-SFKE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979095-MBM29LV800BA-90PFTN-SFKE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29LV800BA-90PFTN-SFKE1 CAD Model

Description

The MBM29LV800BA-90PFTN-SFKE1 is a 8 Mbit (1M x 8, 512K x 16) Flash memory device manufactured by Fujitsu Electronics America, Inc. It's designed for high-performance, low-power applications requiring fast read access and efficient programming capabilities.

Applications

  • Embedded systems
  • Data storage in portable devices
  • Firmware storage in networking equipment
  • Boot memory for microcontrollers
  • Industrial control systems

Features

  • Organization: 8 Mbit (1M x 8, 512K x 16)
  • Supply Voltage: 3.0V only for program, erase and read operation
  • Access Time: 90 ns
  • Sector Architecture: Byte/Word Alterable
  • Erase Suspend/Resume: Supports reading data from a sector during erase suspend
  • Unlock Bypass Program: Reduces programming time
  • CFI (Common Flash Interface): Provides device-specific information for easy integration
  • Package: 48-Pin TSOP (Thin Small Outline Package)
  • Operating Temperature: -40°C to +85°C

Benefits

  • Fast Read Access: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Sector Erase Capability: Allows for efficient code updates and data storage management.
  • Erase Suspend/Resume: Improves system responsiveness by allowing read operations during erase cycles.
  • Unlock Bypass Program: Speeds up the programming process, reducing manufacturing time.
  • CFI Compatibility: Simplifies integration into existing systems.

Technical Specifications

The MBM29LV800BA-90PFTN-SFKE1 operates on a single 3.0V power supply. It features a 90ns access time, ensuring fast data retrieval. The device supports sector erase, allowing individual sectors to be erased and reprogrammed without affecting other sectors. The erase suspend/resume feature allows the system to read data from other sectors while an erase operation is temporarily suspended. It's packaged in a 48-Pin TSOP, making it suitable for space-constrained applications.

For complete technical specifications, including detailed timing diagrams, electrical characteristics, and packaging information, refer to the official datasheet from Fujitsu Electronics America, Inc.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess