EN
  • EN
  • DE

SM8141LV

Part No SM8141LV
Manufacturer Furniture of America
Catalog OEM Parts ( S )
Description Misty SM8141-LV Loveseat with Solid Wood Tapered Legs Rolled Arms and Fabric Upholstery in Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093955-SM8141LV
Categories OEM Parts( S )
Manufacturer Furniture of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM8141LV CAD Model

Description

The SM8141LV is a piece of furniture from Furniture of America. Based on Furniture of America's product lines, this is most likely a living room or bedroom furniture item such as a bed, dresser, nightstand or sofa. Without additional information, it's hard to determine the exact type, but it would likely emphasize a combination of style and function.

Applications:

  • Living rooms (if it's seating or tables)
  • Bedrooms (if it's beds or bedroom sets)
  • Family rooms (if it's entertainment centers or sofas)
  • Guest rooms
  • Apartments

Features (assumed):

  • Durable construction using quality materials.
  • Stylish design that complements various interior decor styles.
  • Comfortable and supportive (if seating or beds).
  • Ample storage space (if dressers or cabinets).
  • Easy to clean and maintain surfaces.

Benefits (assumed):

  • Enhances the aesthetic appeal of the room.
  • Provides functional storage or seating.
  • Durable and long-lasting construction.
  • Creates a comfortable and inviting atmosphere.
  • Improves the overall organization and functionality of the space.

Additional Details:

Given the limited information, it's challenging to provide specific technical specifications. However, Furniture of America typically focuses on providing well-designed, functional furniture pieces that offer good value. The SM8141LV is likely constructed with a combination of solid wood, manufactured wood, and quality hardware to ensure durability and stability. The finish is likely chosen to be both aesthetically pleasing and easy to maintain.

Please consult the manufacturer's website or retailer listings for precise dimensions, materials, and available finishes.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SiTIME
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess