EN
  • EN
  • DE

GT-TC131B-H0395-L5

Part No GT-TC131B-H0395-L5
Manufacturer G-Switch Technology (Dongguan) Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 700gf 3.95mm 8.4mm x 8.4mm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,8.4x8.4mm
with Bracket Without Bracket
PressForce 7N
Length 8.4mm
Height 3.95mm
Voltage Rating 12V
Switching Life 500,000 cycles
Width 8.4mm
Operating Temperature -30℃~+85℃
Installation method Surface Mount,Vertical
Termination Style SMD(SMT) Tab
Actuator Style Round Button
With Lamp No
Actuator/Cap Color Green
Circuit SPST
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian GT-TC131B-H0395-L5 CAD Model

Description

Description

The 02CZ8.2-Y(TE85R) offers precision and adaptability, catering to diverse electronic applications needing reliable performance. It seamlessly integrates into various systems, offering a blend of efficiency and durability.

Features and Benefits

  • Adaptable to different circuit designs
  • High level of thermal stability
  • Long lifespan
  • Cost-effective solution

Applications

  • Embedded systems
  • Data processing units
  • Smart technology interfaces
  • Signal processing applications

Additional Details

Known for its capability to operate in high-demand environments, the 02CZ8.2-Y(TE85R) is a cornerstone in advanced digital electronics.

You May Also Be Interested in

Panasonic
Lowest to $0.2610
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4444
Panasonic
Need more? Email Us
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.3972
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.5238
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5191 $51.9100
235+ $0.4259 $100.0865
365+ $0.4126 $150.5990
505+ $0.3993 $201.6465
650+ $0.3860 $250.9000
870+ $0.3461 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,421 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess