EN
  • EN
  • DE

F5-5200J4040A16GX2-TZ5RS

Part No F5-5200J4040A16GX2-TZ5RS
Manufacturer G.SKILL
Catalog Memory - Modules
Description DDR5-5200 UDIMM Trident Z5 RGB 2x16G (32GB) 1.1V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1447922-F5-5200J4040A16GX2-TZ5RS
Manufacturer G.SKILL
Ultra Librarian 3D Model Ultra Librarian F5-5200J4040A16GX2-TZ5RS CAD Model

Description

The F5-5200J4040A16GX2-TZ5RS is a Trident Z5 RGB series DDR5 UDIMM memory kit from G.SKILL, featuring two 16GB modules for a total of 32GB, engineered for extreme performance and vibrant aesthetics in gaming and professional desktops. Operating at a speed of 5200MT/s with a 288-pin interface, this kit is designed to meet the demands of the latest high-performance computing environments. The unique aspect of this memory kit is its low voltage requirement of just 1.1V, which helps in reducing thermal output and enhancing energy efficiency without compromising performance. The Trident Z5 RGB series is celebrated for its cutting-edge design, featuring a sleek, high-quality aluminum heat spreader for excellent thermal dissipation and customizable RGB lighting that can be synchronized with other RGB devices for a personalized gaming setup. With support for XMP 3.0, achieving overclocked performance is made straightforward, allowing users to maximize system speed and responsiveness. The F5-5200J4040A16GX2-TZ5RS is perfect for users seeking a harmonious blend of speed, reliability, and stunning visuals in their memory modules.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess