EN
  • EN
  • DE

MBRF1645CT

Part No MBRF1645CT
Manufacturer Galaxy Semi-Conductor Holdings Limited
Description DUAL SCHOTTKY RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1216391-MBRF1645CT
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF1645CT CAD Model

Description

The MBRF1645CT is a Schottky Barrier Rectifier manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. This device features a low forward voltage drop and high surge current capability, making it suitable for efficient and reliable rectification.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • OR-ing diodes
  • Reverse polarity protection
  • High-frequency inverters
  • DC-DC converters
  • Solar power systems

Features:

  • Schottky Barrier Rectifier: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Withstands large current spikes without damage.
  • High Frequency Operation: Suitable for use in high-frequency circuits.
  • Guard Ring for Over Voltage Protection: Enhances device reliability.
  • Low Power Loss, High Efficiency: Contributes to energy savings.
  • High Forward Surge Capability: Provides robust protection against current surges.
  • Operating Temperature: -65°C to +150°C: Allows for operation in a wide range of environments.
  • Package: TO-220AB: Standard package for easy mounting and heat dissipation.

Benefits:

  • Improved efficiency: Low forward voltage drop minimizes power dissipation.
  • Fast switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced reliability: Guard ring provides over-voltage protection.
  • Robust protection: High surge current capability withstands current spikes.
  • Versatile application: Suitable for a wide range of power supply and protection circuits.
  • Reduced heat generation: Low power loss minimizes heat dissipation.
  • Long-term reliability: Designed for robust performance in demanding applications.

The MBRF1645CT Schottky Barrier Rectifier offers a reliable and efficient solution for rectification in various power electronics applications. Its low forward voltage drop, fast switching speed, and high surge current capability contribute to improved system performance and robustness. The device's guard ring provides over-voltage protection, further enhancing its reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess