The RS07K is a surface mount rectifier manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed for general-purpose rectification in various electronic circuits.
Applications
- General-purpose rectification
- Power adapters
- Battery chargers
- LED lighting
- Consumer electronics
Features
- Surface mount package
- Low forward voltage drop
- High surge current capability
- High reliability
- RoHS compliant
Benefits
- Efficient AC to DC conversion
- Easy to integrate into automated assembly lines
- Protection against voltage spikes
- Stable performance in various conditions
- Environmentally friendly
Specifications
The RS07K has a repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 1.0A. The surge current capability is 30A. The typical forward voltage is 1.0V at 1.0A. The operating temperature range is -55°C to +150°C. The package is a surface mount SMA package. The reverse recovery time is typically 500ns.
The Galaxy Semi-Conductor Holdings Limited RS07K rectifier is a reliable and versatile component suitable for a wide range of general-purpose rectification applications.