EN
  • EN
  • DE
  • IT

GM78L05

Part No GM78L05
Manufacturer Gamma Microelectronics Inc.
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gamma Microelectronics Inc.
Win Source Part Number 1177389-GM78L05
Manufacturer Homepage www.gammamicro.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM78L05 CAD Model

Description

The GM78L05 is a three-terminal positive regulator suitable for a variety of applications. It is part of the popular 78Lxx series of voltage regulators, known for their simplicity and reliability in providing a stable output voltage.

Applications

  • Power Supplies: Used to create stable 5V power supplies for various electronic circuits.
  • Microcontroller Circuits: Provides a regulated 5V supply for microcontrollers and their peripherals.
  • Battery Chargers: Can be incorporated into simple battery charger circuits.
  • Logic Circuits: Powers digital logic circuits requiring a 5V supply.
  • Instrumentation: Employed in instrumentation equipment to ensure accurate and stable readings.

Features

  • Fixed Output Voltage: Provides a stable +5V output.
  • Low Quiescent Current: Consumes minimal current when no load is present.
  • Short Circuit Protection: Includes built-in short circuit protection to prevent damage from overload conditions.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within its safe operating area.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 5V output, crucial for sensitive electronic components.
  • Protection Against Damage: Short circuit and thermal overload protection enhance the reliability and lifespan of the regulator and connected circuits.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a low-cost solution for voltage regulation needs.
  • Wide Range of Applications: Suitable for a diverse array of electronic projects and devices.

Additional Details

The GM78L05 typically comes in a small package, such as TO-92 or SO-8, making it suitable for compact circuit designs. It is important to refer to the manufacturer's datasheet for specific electrical characteristics, such as input voltage range, output current capability, and thermal resistance. Proper heat sinking may be required if the regulator is expected to dissipate significant power. The input voltage should be a few volts higher than the desired output voltage to ensure proper regulation. Typical input voltage range is between 7V and 20V. The maximum output current is typically 100mA, but this can vary depending on the package and operating conditions. External capacitors are often used at the input and output of the regulator to improve stability and reduce noise.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess