Products specifications Report Issue?

Manufacturer GE Solid State
Win Source Part Number 1123948-2N5305
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N5305 CAD Model

Description

The 2N5305 is a silicon NPN power transistor. It was originally manufactured by GE Solid State, but is now available from various manufacturers as a replacement part. This transistor is designed for use in general purpose amplifier and switching applications.

Applications:

  • Linear Amplifiers: Amplifying audio signals or other analog signals in various electronic circuits.
  • Switching Regulators: Used as a switch in DC-DC converters and other power supply circuits.
  • Motor Control: Controlling the speed and direction of DC motors.
  • Inverters: Converting DC voltage to AC voltage in power inverters.
  • Power Amplifiers: Boosting the power of audio or radio frequency signals.

Features:

  • High Collector Current: Capable of handling substantial current flow through the collector.
  • High Power Dissipation: Designed to dissipate significant amounts of power.
  • Low Saturation Voltage: Minimal voltage drop when the transistor is fully turned on.
  • High Breakdown Voltage: Withstands high voltage between collector and emitter.
  • NPN Polarity: An NPN bipolar junction transistor.

Benefits:

  • High Power Handling Capability: Enables the transistor to be used in high-power applications.
  • Efficient Switching: Low saturation voltage leads to efficient switching performance, reducing power losses.
  • Robustness: High breakdown voltage ensures reliable operation in demanding environments.
  • Versatile Application: Suitable for a wide range of amplifier and switching circuits.
  • Readily available: Common transistor with equivalent replacements still manufactured.

Additional Details:

The 2N5305 typically has a collector-emitter voltage (VCEO) rating of 80V and a collector current (IC) rating of 8A. The power dissipation (PD) is typically around 50W. The current gain (hFE) is typically between 20 and 70. It is commonly packaged in a TO-3 package. The operating temperature range is usually between -65°C to +200°C. This is a through-hole component and requires appropriate heat sinking when operated at high power levels. The saturation voltage VCE(sat) is typically around 1V at the rated collector current and base current.

You May Also Be Interested in

Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention