EN
  • EN
  • DE

C8122.41.86

Part No C8122.41.86
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CBL 2COND 18AWG PVC 50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Annealed Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.154" (3.91mm)
Length 50.00' (15.24m)
Jacket Color Natural
Ratings ASTM B-33
Features Flame Retardant
Voltage 300V
Temperature Range - Operating -20°C to 75°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.015" (0.38mm)
Conductor Insulation Fluorinated Ethylene-Propylene (FEP)
Win Source Part Number 1010277-C8122.41.86
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C8122.41.86 CAD Model

Description

This General Cable/Carol Brand multi-conductor cable is a reliable choice for communication and control usage.

  • Manufacturer: General Cable/Carol Brand
  • Voltage Rating: 300V
  • Conductors: Two (1 pair)
  • ASTM Rating: ASTM B-33
  • Flame Retardant: Yes
  • Cable Type: Multi-Conductor
  • Wire Gauge: 18 AWG
  • Length: 50.00' (15.24m)
  • Conductor Material: Copper, Annealed Tinned
  • Conductor Strand: 19/30
  • Conductor Insulation: Fluorinated Ethylene-Propylene (FEP)
  • Jacket (Insulation): Poly-Vinyl Chloride (PVC)
  • Diameter: 0.154" (3.91mm)
  • Thickness: 0.015" (0.38mm)
  • Jacket Color: Natural
  • Shield Type: Not Applicable
  • Shield Material: Not Applicable
  • Shield Coverage: Not Applicable
  • Operating Temperature: -20°C to 75°C
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess