EN
  • EN
  • DE

AD7541AKRZ

Part No AD7541AKRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT MONO 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 600ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 16 V
Digital Supply Voltage 5 V to 16 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 18-SOIC
Win Source Part Number 008150-AD7541AKRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7541AKRZ CAD Model

Description

Analog Devices Inc. AD7541AKRZ Product Overview

The AD7541AKRZ is a precision, monolithic digital-to-analog converter (DAC) engineered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to deliver high accuracy and stability in a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • Resolution: The AD7541AKRZ offers a 12-bit resolution, providing fine granularity and precision for converting digital values to analog signals.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, which is critical for real-time applications.
  • Output Range: The device features a versatile output range that is compatible with many industry-standard voltage levels, making it easy to integrate into existing systems.
  • Interface: It supports a simple, parallel data input interface, allowing for easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems.
  • Package: The AD7541AKRZ comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Performance and Reliability

The AD7541AKRZ is built to deliver consistent performance and reliability. Its robust design ensures that it can operate effectively under varying environmental conditions, and its low power consumption makes it ideal for portable or energy-sensitive applications. The device's inherent linearity reduces the need for calibration, saving time and resources in system design and maintenance.

Applications

This DAC is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Instrumentation
  • Medical Equipment

Conclusion

With its blend of precision, speed, and versatility, the AD7541AKRZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable DAC solution. Its ease of use and integration capabilities make it a go-to component for a multitude of applications that require high-quality digital-to-analog conversion.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess