EN
  • EN
  • DE

BZX384-C6V8

Part No BZX384-C6V8
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description Zener Diode Single 6.8V 5% 15Ohm 300mW Automotive 2-Pin SOD-323 / BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1157712-BZX384-C6V8
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BZX384-C6V8
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX384-C6V8 CAD Model

Description

The BZX384-C6V8 is a Zener diode manufactured by General Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic applications. The ‘C6V8’ designation indicates a Zener voltage of approximately 6.8V.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in circuits, protecting sensitive components from overvoltage.
  • Transient Voltage Suppression: Provides protection against voltage spikes and surges caused by ESD, inductive switching, and other transient events.
  • Overvoltage Protection: Protects downstream components from excessive voltage conditions.
  • Signal Clipping: Limits voltage swings in signal processing circuits.
  • Reference Voltage Source: Used as a stable reference voltage in electronic circuits.

Features

  • Precise Zener Voltage: Offers a stable and accurate Zener voltage of approximately 6.8V.
  • Low Reverse Leakage Current: Minimizes current leakage, improving energy efficiency.
  • Small Package Size: Available in a small surface-mount package (SOD-323), allowing for high-density circuit designs.
  • High Reliability: Designed for stable and reliable performance over a range of operating conditions.
  • Fast Response Time: Quickly responds to voltage transients.

Benefits

  • Effective Circuit Protection: Protects sensitive components from damage due to overvoltage.
  • Stable Voltage Supply: Provides a consistent and reliable voltage reference.
  • Compact Design: Enables the creation of smaller and more compact electronic devices.
  • Improved System Reliability: Ensures stable performance, enhancing overall system reliability.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and transient suppression.

Additional Details

The BZX384-C6V8 typically comes in a SOD-323 package. Key specifications include a Zener voltage (VZ) of approximately 6.8V, low reverse leakage current, and a specified power dissipation rating. It is important to consult the datasheet for precise specifications, including tolerance, temperature coefficient, and maximum ratings. Its small size and precise voltage characteristics make it a versatile component. As this part is listed as End of Life (EOL), it's important to consider suitable replacement options for any new or ongoing projects.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess