EN
  • EN
  • DE

GL3521-OVY22

Part No GL3521-OVY22
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824090-GL3521-OVY22
Ultra Librarian 3D Model Ultra Librarian GL3521-OVY22 CAD Model

Description

The GL3521-OVY22 is a USB 3.1 Gen 1 Hub Controller manufactured by Genesys Logic. It's designed to provide multiple USB 3.1 Gen 1 ports from a single upstream USB port, enabling connectivity for various USB devices. This controller integrates advanced features for efficient power management and data transfer, making it suitable for applications requiring multiple USB connections.

Applications:

  • USB Hubs: Used as the core controller in external USB 3.0 hubs.
  • Docking Stations: Integrated into docking stations to provide multiple USB ports for peripherals.
  • Motherboards: Embedded on motherboards to expand the number of available USB 3.0 ports.
  • Embedded Systems: Used in embedded systems requiring multiple high-speed USB connections.
  • Industrial PCs: Integrated into industrial PCs to support various USB-based industrial devices.

Features:

  • USB 3.1 Gen 1 Compliant: Supports data transfer rates up to 5 Gbps.
  • Four Downstream Ports: Provides connectivity for up to four USB devices.
  • Integrated USB Transceivers: Simplifies design and reduces BOM cost.
  • Power Management: Supports various power saving modes to reduce power consumption.
  • Over-Current Protection: Protects the hub and connected devices from over-current conditions.
  • Individual Port Power Control: Allows independent power management for each downstream port.

Benefits:

  • Increased Connectivity: Expands the number of available USB ports.
  • High-Speed Data Transfer: Supports fast data transfer rates for USB 3.0 devices.
  • Power Efficiency: Reduces power consumption through advanced power management features.
  • Robust Protection: Protects the hub and connected devices from electrical damage.
  • Simplified Design: Integrated transceivers reduce design complexity.

Technical Specifications:

The GL3521-OVY22 typically operates from a 3.3V power supply. It supports both bus-powered and self-powered modes. It is usually available in a QFN package. The operating temperature range is generally from 0°C to +70°C. Specific details about pinout, power consumption, and other parameters can be found in the official datasheet from Genesys Logic.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6195 $60.2485
54+ $2.1495 $116.0730
84+ $2.0825 $174.9300
115+ $2.0155 $231.7825
149+ $1.9485 $290.3265
199+ $1.7464 $347.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess