EN
  • EN
  • DE

GL819SC272

Part No GL819SC272
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824096-GL819SC272
Ultra Librarian 3D Model Ultra Librarian GL819SC272 CAD Model

Description

The GL819SC272 is a highly integrated USB 2.0 hub controller from Genesys Logic. It is designed to provide a cost-effective and efficient solution for adding multiple USB ports to a variety of devices, including PCs, laptops, docking stations, and other embedded systems.

Applications:

  • Expanding USB port availability on desktop and laptop computers.
  • Integration into USB hubs and docking stations.
  • Use in embedded systems requiring multiple USB connections.
  • Automotive infotainment systems.
  • Industrial control devices.

Features:

  • Compliant with USB 2.0 specifications, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfers.
  • Four downstream USB ports, allowing for connection of multiple USB devices.
  • Integrated USB transceiver for improved signal integrity and reduced external component count.
  • Supports both individual and gang power management, enabling efficient power consumption.
  • Integrated 5V to 3.3V regulator, simplifying power supply design.
  • Supports bus-powered and self-powered modes.
  • Available in a compact LQFP package for space-constrained applications.
  • Supports over-current detection and protection on downstream ports.

Benefits:

  • Provides a simple and cost-effective way to add multiple USB ports to a system.
  • Ensures compatibility with a wide range of USB devices.
  • Reduces system power consumption through efficient power management.
  • Simplifies system design with integrated components.
  • Offers robust protection against over-current conditions.
  • Small package size allows for integration into compact devices.

Additional Details:

The GL819SC272 operates over a wide temperature range, making it suitable for use in various environments. It incorporates advanced power management features to minimize power consumption when USB ports are not in use. The integrated transceiver ensures reliable data transfer, even in noisy environments. It also includes built-in over-current protection to safeguard connected devices from damage. The device's compatibility with both bus-powered and self-powered modes provides flexibility in system design. The LQFP package facilitates easy integration into a variety of PCB layouts.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess