EN
  • EN
  • DE

GT24C16-2PLI

Part No GT24C16-2PLI
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061297-GT24C16-2PLI
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C16-2PLI CAD Model

Description

The GT24C16-2PLI is a 16K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This device is organized as 2048 x 8 bits, offering a non-volatile storage solution for various applications. It operates with a 2-wire serial interface, commonly known as I2C, making it easy to integrate into microcontroller-based systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players for storing configuration data and user preferences.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data and operating parameters.
  • Automotive Electronics: Found in car radios, navigation systems, and engine control units (ECUs) for storing system settings and diagnostic information.
  • Medical Devices: Used in medical instruments for storing patient data and device configurations.
  • Networking Equipment: Employed in routers, switches, and modems for storing network settings and firmware.

Features

  • 16K-bit EEPROM: Provides 16,384 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a supply voltage of 1.8V to 5.5V, making it suitable for low-power applications.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • Self-Timed Write Cycle: Eliminates the need for external timing components.
  • High Reliability: Offers a high endurance of 1 million write cycles and a data retention of 100 years.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The I2C interface simplifies integration into microcontroller-based systems, reducing development time and cost.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Data Protection: The write protect feature prevents accidental data corruption.
  • Reliable Performance: Offers high endurance and data retention, ensuring reliable operation over a long period.
  • Compact Size: The small package allows for use in space-constrained applications.

Additional Details

The GT24C16-2PLI is available in various package options to suit different application requirements. It supports page write mode, allowing for efficient writing of multiple bytes of data in a single operation. The device also features a software write protect function, providing an additional layer of data security. This EEPROM is designed for surface mount applications and is commonly used due to its reliability and ease of use with standard microcontrollers using I2C communication.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess