EN
  • EN
  • DE

GD25LQ32CSIG

Part No GD25LQ32CSIG
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case SOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 738357-GD25LQ32CSIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25LQ32CSIG CAD Model

Description

The GD25LQ32CSIG is a 32M-bit serial interface flash memory manufactured by GigaDevice Semiconductor. This device is designed for applications that require non-volatile storage, offering a reliable and cost-effective solution. It is organized as 4,096K bytes and features a standard SPI (Serial Peripheral Interface), ensuring compatibility with a broad range of microcontrollers and embedded systems.

Applications

  • Embedded systems
  • Consumer electronics
  • Networking equipment
  • Industrial control systems
  • Data storage in IoT devices

Features

  • 32M-bit (4MB) capacity
  • Standard SPI interface
  • Low power consumption
  • High-speed read/write operations
  • Wide operating voltage range

Benefits

  • Provides reliable non-volatile storage
  • Easy integration with various systems
  • Prolongs battery life in portable devices
  • Supports fast data transfer rates
  • Offers a cost-effective storage solution

Additional Details

The GD25LQ32CSIG uses a serial peripheral interface (SPI), simplifying board layout by requiring fewer pins for communication with a host controller. It supports standard, dual, and quad SPI modes, allowing for flexible data transfer speeds. The device's low power consumption makes it suitable for battery-powered applications, and it includes a deep power-down mode to further minimize power usage when not actively in use.

This flash memory device is compliant with industry standards, ensuring compatibility and reliability. It offers robust performance across a range of operating temperatures. The GD25LQ32CSIG provides a high-capacity and reliable storage solution for embedded systems and other applications requiring non-volatile memory.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,499 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess