The GD25LQ32EEIGR is a 32M-bit serial flash memory device from GigaDevice Semiconductor. It's designed for a variety of applications requiring non-volatile storage, using a standard SPI (Serial Peripheral Interface) for easy integration with microcontrollers and other host devices. This particular memory chip offers reliable data storage, low power consumption, and flexible erase/program capabilities.
Applications
- Embedded Systems
- Internet of Things (IoT) Devices
- Wearable Devices
- Industrial Control Systems
- Networking Equipment
Features
- 32M-bit (4M-byte) capacity
- Standard SPI Interface (Serial Peripheral Interface)
- Supports Standard, Dual, and Quad SPI modes
- Low Power Consumption
- Wide Operating Voltage Range
- Sector Erase (4KB), Block Erase (32KB/64KB)
- Page Program (256 bytes per page)
- Software and Hardware Write Protection
- RoHS Compliant
Benefits
- High-Density Storage for Code and Data
- Easy Integration with Microcontrollers
- Fast Data Transfer Rates in Dual/Quad SPI Modes
- Extended Battery Life in Portable Applications
- Data Security through Write Protection
- Environmentally Friendly (RoHS Compliant)
Technical Specifications
The GD25LQ32EEIGR operates over a supply voltage range of 2.7V to 3.6V. It can achieve SPI clock frequencies up to 104 MHz in Standard SPI mode and 50 MHz in Dual/Quad SPI mode with I/O pins. The device offers flexible erase options with sector erase (4KB), block erase (32KB or 64KB), and a page program size of 256 bytes. Software and hardware write protection are implemented to prevent accidental data corruption. The operating temperature range is -40°C to +85°C. Package is SOIC-8.
The GD25LQ32EEIGR's combination of high density, low power, and flexible operation makes it an excellent choice for a broad spectrum of embedded applications. Its reliability and easy integration ensure long-term performance and reduced development time.