EN
  • EN
  • DE

380FS019M0803DA3-186

Part No 380FS019M0803DA3-186
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Circular MIL Spec Backshells NON ENV STRN RLF DC LOWSTRT2RING MED DTY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Military Standard MIL-DTL-38999
RoHS Compliant
Win Source Part Number 1012183-380FS019M0803DA3-186
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 380FS019M0803DA3-186 CAD Model

Description

The Glenair, Inc. 380FS019M0803DA3-186 is a connector, most likely a circular connector, designed for harsh environment applications. Glenair is a well-known manufacturer of high-reliability connectors and interconnect solutions for aerospace, military, and industrial markets. Therefore, this connector is likely built to withstand extreme temperatures, vibration, and other challenging conditions.

Applications

  • Aerospace systems
  • Military vehicles and equipment
  • Industrial control systems
  • Oil and gas exploration equipment
  • Marine applications

Features

  • Rugged construction for harsh environments
  • Sealed against moisture and dust
  • High-density contact arrangement
  • EMI/RFI shielding
  • Various plating options for corrosion resistance
  • Positive locking mechanism

Benefits

  • Ensures reliable connections in demanding conditions
  • Prevents ingress of contaminants
  • Maximizes signal density
  • Minimizes electromagnetic interference
  • Extends connector life
  • Provides secure mating

Additional Details

The specific details of the 380FS019M0803DA3-186 connector, such as the number of contacts, contact size, material, and plating, can be found in the Glenair catalog or datasheet. The connector may incorporate features such as scoop-proof design to prevent damage to contacts during mating. The materials used in its construction are selected to withstand extreme temperatures, vibration, and corrosive environments. The connector is designed to meet or exceed military and aerospace standards for performance and reliability.

Proper installation and termination techniques are essential to maintain the connector's environmental sealing and electrical performance. The connector may be supplied with backshells or other accessories to provide cable support and strain relief. The choice of contact plating (e.g., gold, nickel, tin) depends on the specific application requirements, such as mating cycles, corrosion resistance, and conductivity. Glenair connectors are widely used in applications where reliability and performance are critical.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess