EN
  • EN
  • DE

D38999/20GH34AC

Part No D38999/20GH34AC
Manufacturer Glenair, Inc.
Catalog Circular Connectors
Description Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061563-D38999/20GH34AC
Categories Circular Connectors
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D38999/20GH34AC CAD Model

Description

The D38999/20GH34AC is a circular connector manufactured by Glenair, Inc. It belongs to the MIL-DTL-38999 Series III family, which are high-performance connectors designed for harsh environments. These connectors are widely used in aerospace, military, and industrial applications due to their robust construction, high reliability, and resistance to extreme conditions.

Applications

  • Aerospace communication systems.
  • Military ground vehicles.
  • Industrial control equipment.
  • Avionics systems.
  • Harsh environment data transmission.

Features

  • Threaded coupling: Provides secure and reliable connections.
  • EMI/RFI shielding: Protects against electromagnetic interference.
  • Environmental sealing: Prevents ingress of moisture and contaminants.
  • High density contact arrangement: Allows for more signals in a smaller space.
  • Corrosion-resistant materials: Ensures long-term performance in harsh environments.

Benefits

  • Reliable performance: Ensures consistent connections in demanding conditions.
  • Protection against interference: Minimizes signal degradation.
  • Extended service life: Robust construction withstands harsh environments.
  • Compact design: Saves space and reduces weight.
  • Compliance with industry standards: Meets stringent requirements for military and aerospace applications.

Additional Details

The D38999/20GH34AC connector features a size 13 shell and uses aluminum alloy. It has 34 contacts. The contacts are typically gold-plated to ensure low contact resistance and high reliability. The connector is designed to withstand vibration, shock, and extreme temperatures. It is commonly used in applications where signal integrity and reliability are critical. The threaded coupling mechanism provides a secure and reliable connection, while the environmental sealing prevents the ingress of moisture and contaminants. The EMI/RFI shielding protects against electromagnetic interference, ensuring signal integrity in noisy environments. The high-density contact arrangement allows for more signals in a smaller space, reducing the size and weight of the connector. The D38999/20GH34AC is a versatile connector that can be used in a wide range of applications where high performance and reliability are required.

This circular connector maintains signal integrity in high vibration environments. It is specifically designed to endure exposure to aviation fluids, including jet fuel. It is manufactured with a grounding spring to provide continuity between the plug and receptacle upon engagement. This is critical to the EMI performance of the mated pair.

You May Also Be Interested in

Fintek
Lowest to $1.1435
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess