Products specifications

Category Sensors, TransducersPressure Sensors, Transducers
Manufacturer Goertek Microelectronics Inc.
Part Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.5%
Voltage - Supply 1.7V ~ 3.6V
Features Standby Mode
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFLGA
Supplier Device Package 8-LGA (2.5x2)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SPL06-001 CAD Model

Description

SPL06-001 from Goertek Microelectronics is a sensor component in the Sensors, Transducers category intended for designs that need compact environmental or system-level sensing capability. Engineers typically evaluate parts in this class for consumer electronics, wearables, IoT nodes, portable devices, and embedded control systems where stable sensing performance, board-space efficiency, and integration flexibility matter. For sourcing and design decisions, SPL06-001 may be relevant for both new product evaluation and maintenance of existing platforms, especially when teams need to compare availability, compliance documentation, and manufacturer support. The current lifecycle status for this part is information not available, so designers should confirm long-term supply directly with Goertek Microelectronics or authorized distribution channels before committing it to production. RoHS compliance information is also not available from the provided input. For regulated products or export programs, engineers and compliance teams should verify the latest datasheet, declaration, or manufacturer-issued material compliance statement before procurement.

You May Also Be Interested in

NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
ECAD model for MMA1210KEGR2
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $3.3601
ECAD model for HPP845E131R1
TE Connectivity
SENSOR 1.08PSID 0.14" 14BIT
Need more? Email Us
ECAD model for 4515DO-DS3BK030DPL
Panasonic
SENSOR OPTICAL 6MM MODULE SLOT
Need more? Email Us
ECAD model for PM-L25-P
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us
ECAD model for 1212010003
Honeywell
ABPDANT060MGAA5
Need more? Email Us
ECAD model for ABPDANT060MGAA5
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
ECAD model for 1452974
Allegro MicroSystems, LLC
HIGH BANDWIDTH 1 MHZ CURRENT SEN
Lowest to $7.2423
ECAD model for ACS732KLATR-65AB-T
Honeywell
SENSOR 10PSIG 0.1V
Lowest to $191.0835
ECAD model for 19C010PG2L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,500 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention