The BZV85C3V0 is a Zener diode manufactured by GOOD-ARK Electronics, designed for voltage regulation and protection against transient voltages. This diode provides a stable voltage reference point, safeguarding sensitive circuits from potentially damaging voltage spikes and surges.
Applications
- Voltage stabilization in electronic circuits
- Overvoltage protection in power supplies
- Voltage clamping
- Regulation in communication equipment
- Transient voltage suppression in automotive electronics
Features
- Zener voltage of 3.0V
- High surge capability
- Low dynamic impedance
- DO-41 package
- RoHS compliant
Benefits
- Provides accurate and stable voltage regulation
- Protects sensitive components from voltage spikes
- Easy to use in various circuit designs
- Cost-effective solution for voltage protection
- Enhanced reliability
Technical Specifications: The BZV85C3V0 features a Zener voltage (Vz) of 3.0V with a specified tolerance. It has a power dissipation rating, typically around 1.3W. The operating temperature range is generally between -55°C and +150°C. The package is a standard DO-41 through-hole package.