EN
  • EN
  • DE
  • IT

48ASSP3S4M2RBT

Part No 48ASSP3S4M2RBT
Manufacturer Grayhill Inc.
Catalog Slide Switches
Description SWITCH SLIDE SPDT 0.4VA 20V  /  Slide Switch SPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr Grayhill Inc.
Series 48A
Package Bulk
Circuit SPDT
Contact Timing Not Specified
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 3.56mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 2.16mm
Electrical Life 30,000 Cycles
Base Product Number 48ASSP3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Standard Package 1
Win Source Part Number 1038432-48ASSP3S4M2RBT
Ultra Librarian 3D Model Ultra Librarian 48ASSP3S4M2RBT CAD Model

Description

The Grayhill Inc. 1038432-48ASSP3S4M2RBT is a high-quality slide switch that is designed for use in a wide range of industrial applications.

  • Win Source Part Number: 1038432-48ASSP3S4M2RBT
  • Series: 48A
  • Termination Style: PC pin
  • Voltage Rating: 20VAC and 20VDC
  • Switch Function: On-Off-On
  • Actuator Type: Standard
  • Electrical Life: 30,000 cycles
  • Switch Travel: 2.16mm
  • Mounting: Through hole
  • Temperature Range: -30°C to 85°C
  • REACH: Unaffected
  • HTSUS: 8536.50.9050
  • Terminals: Epoxy sealed
  • Circuit: SPDT

You May Also Be Interested in

Nidec Copal Electronics
SWITCH SLIDE DPDT 50MA 48V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE
Need more? Email Us
ALPS Electric
SWITCH SLIDE SPDT .01A 5VDC
Lowest to $0.2377
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Lowest to $1.9769
E-Switch
SWITCH SLIDE SPDT 100MA 12V
Lowest to $0.1397
Nidec Copal Electronics
SWITCH SLIDE DP3T 100MA 12V
Lowest to $2.7357
C&K Components
SWITCH SLIDE
Need more? Email Us
C&K Components
SWITCH SLIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess