EN
  • EN
  • DE
  • IT

N25Q064A13E1240F

Part No N25Q064A13E1240F
Manufacturer Micron Technology Inc.
Catalog Memory
Description 64Mb, 3V, Multiple I/O Serial Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1229162-N25Q064A13E1240F
Manufacturer Homepage www.micron.com
Ultra Librarian 3D Model Ultra Librarian N25Q064A13E1240F CAD Model

Description

The N25Q064A13E1240F is a 64Mb (67,108,864 bits) Serial NOR Flash memory device manufactured by Micron Technology. It offers high-performance, low-power consumption, and a small package size, making it ideal for a wide range of embedded applications.

Applications:

  • Embedded Systems: Stores boot code, application code, and data in embedded systems.
  • Wireless Communication Modules: Stores firmware and configuration data in wireless modules.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices.
  • Automotive Electronics: Stores firmware and configuration data in automotive systems.
  • Industrial Control Systems: Stores program code and data in industrial control applications.

Features:

  • 64Mb Density: Provides ample storage for code and data.
  • Serial Interface: SPI interface for easy integration with microcontrollers.
  • Quad SPI (QSPI): Supports high-speed data transfer rates.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact system designs.

Benefits:

  • High Performance: Fast read and write speeds improve system responsiveness.
  • Reduced System Cost: Integrated features reduce the need for external components.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Simplified Design: Easy to interface with microcontrollers.
  • Reliable Data Storage: Provides non-volatile storage for critical data.

The N25Q064A13E1240F operates with a supply voltage of typically 2.7V to 3.6V. It supports SPI and QSPI protocols, enabling high-speed data transfer rates. The device features a page program mode, allowing for efficient data writing. It also includes various protection features, such as block protection and password protection, to ensure data security. The N25Q064A13E1240F is available in a variety of packages, including SOIC and WSON. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 2MBIT SPI 25MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP
Need more? Email Us
Macronix
IC FLASH 512MBIT SPI/QUAD 8-WSON
Lowest to $26.2737
Micron Technology Inc.
IC DRAM 32GBIT PARALLEL 96FBGA
Lowest to $265.2160
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8UFDFPN
Lowest to $2.9892
Macronix
IC FLASH 32MBIT SPI/QUAD 12WLCSP / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 12-WLCSP (2.02x2.09)
Lowest to $1.4195
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
Lowest to $19.0602
ISSI, Integrated Silicon Solution Inc
4GB, 153 BALL FBGA, 3.3V, ROHS,
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4124 $64.9488
30+ $4.4409 $133.2270
46+ $4.3025 $197.9150
63+ $4.1640 $262.3320
81+ $4.0244 $325.9764
108+ $3.6079 $389.6532
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess