EN
  • EN
  • DE

GS8160Z36BGT-200I

Part No GS8160Z36BGT-200I
Manufacturer GSI Technology
Catalog Miscellaneous
Description 18Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824361-GS8160Z36BGT-200I
Ultra Librarian 3D Model Ultra Librarian GS8160Z36BGT-200I CAD Model

Description

The GS8160Z36BGT-200I is a high-speed synchronous pipelined ZBT (Zero Bus Turnaround) SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This SRAM is engineered for applications that demand extremely fast data access and minimal delays between read and write operations. This makes it ideal for high-performance systems commonly found in networking, telecommunications, and advanced computing environments. The device's architecture is optimized for efficient data handling in intensive applications.

Applications

  • Networking Equipment: Used in routers, switches, and other networking infrastructure to manage packet buffering, routing tables, and high-speed data lookups where latency is critical.
  • Telecommunications Systems: Employed in wireless base stations, central office switches, and other telecom equipment for signal processing and data storage requiring rapid data transfer.
  • High-Speed Computing: Utilized in cache memory systems, high-performance data acquisition, and intensive computing applications to facilitate rapid data access.
  • Advanced Image Processing: Critical in real-time processing of video and image data.

Features

  • High-speed synchronous operation: Provides extremely fast data access and transfer rates.
  • ZBT (Zero Bus Turnaround) architecture: Eliminates dead cycles between read and write operations, maximizing the efficiency of bus utilization.
  • Pipelined operation: Allows for overlapping read and write operations, substantially improving overall performance.
  • Internal self-timed write cycle: Simplifies memory control and reduces the complexity of timing requirements.
  • Byte Write and Global Write enable functions are supported.
  • Integrated power-down mode: Reduces power consumption during periods of inactivity.

Benefits

  • Maximized system performance: Reducing bus turnaround delays significantly enhances data throughput.
  • Enhanced data transfer rates: The ZBT architecture allows for continuous data flow, substantially boosting system performance.
  • Reduced power consumption: The power-down mode aids in conserving energy during periods of low activity.
  • Streamlined system design: The internal self-timed write cycle simplifies memory controller design and reduces timing constraints.
  • High Reliability: Components are designed and manufactured to rigorous quality and reliability standards for use in demanding environments.

Additional Details

The GS8160Z36BGT-200I operates at a frequency of 200 MHz. It features a 36Mb memory density. The device is typically packaged in a BGA (Ball Grid Array) to ensure easy mounting and reliable connections. It operates with a specific supply voltage, and detailed timing parameters, power consumption figures, and additional electrical characteristics can be found in the official GSI Technology datasheet for this part number. The "I" in the part number typically denotes an industrial temperature range.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4269 $76.8538
4+ $31.5292 $126.1168
6+ $30.5440 $183.2640
8+ $29.5588 $236.4704
11+ $28.5735 $314.3085
14+ $25.6179 $358.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess