EN
  • EN
  • DE

GS832036AGT-200

Part No GS832036AGT-200
Manufacturer GSI Technology
Catalog Miscellaneous
Description 2M x 18, 1M x 32, 1M x 36 36Mb Sync Burst SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824369-GS832036AGT-200
Ultra Librarian 3D Model Ultra Librarian GS832036AGT-200 CAD Model

Description

The GS832036AGT-200 is a high-performance Static Random Access Memory (SRAM) device manufactured by GSI Technology. It is designed to deliver exceptional speed and reliability for demanding applications. This SRAM features a synchronous pipelined burst architecture, which optimizes data transfer rates. Its 36Mb density and fast access time make it suitable for various high-bandwidth applications.

Applications

  • Networking (routers, switches, line cards)
  • Telecommunications equipment
  • Data storage and caching
  • High-performance computing systems
  • Test and measurement equipment

Features

  • Memory Size: 36Mb
  • Access Time: 200 MHz
  • Synchronous Pipelined Burst Architecture
  • Operating Voltage: 1.8V or 2.5V (depending on configuration)
  • Data Width: x36
  • Available in various package options (e.g., TQFP, BGA)

Benefits

  • High-speed data access reduces latency and improves performance.
  • Large memory capacity supports complex data structures.
  • Synchronous pipelined burst architecture enables efficient data transfer.
  • Low operating voltage reduces power consumption.
  • Flexible data width options accommodate different system requirements.

Additional Details

The GS832036AGT-200 is optimized for applications that require high-speed data access and large memory capacity. Its synchronous pipelined burst architecture allows for efficient data transfer, making it ideal for networking and telecommunications equipment. The device's 36Mb memory size provides ample space for storing complex data structures, while its fast access time minimizes latency and enhances overall system performance. Operating voltage options of 1.8V or 2.5V contribute to lower power consumption, which is particularly important in energy-sensitive applications. The device's x36 data width provides flexibility in accommodating different system requirements, and its availability in various package options (such as TQFP and BGA) simplifies integration into diverse system designs. This SRAM is specifically designed for applications where data integrity and speed are paramount.

The GS832036AGT-200 is often employed in routers and switches to buffer data packets and ensure smooth network operation. In telecommunications equipment, it serves as high-speed memory for signal processing and data transmission. Its performance characteristics also make it suitable for data storage and caching applications, as well as high-performance computing systems that require rapid data access. The device's reliability and stability contribute to its suitability for use in test and measurement equipment, where accurate and dependable data acquisition is essential.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.9420 $105.8840
3+ $43.4397 $130.3191
5+ $42.0821 $210.4105
6+ $40.7246 $244.3476
8+ $39.3672 $314.9376
10+ $35.2947 $352.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess