EN
  • EN
  • DE

GS8342Q18AE-200

Part No GS8342Q18AE-200
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824381-GS8342Q18AE-200
Ultra Librarian 3D Model Ultra Librarian GS8342Q18AE-200 CAD Model

Description

The GS8342Q18AE-200 is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. It is specifically designed for applications requiring high-speed data access and large memory capacity, such as networking, telecommunications, and high-performance computing. The device offers a combination of speed, density, and reliability.

Applications

  • Networking equipment, including routers, switches, and network processors.
  • Telecommunications infrastructure, such as base stations and central office equipment.
  • High-performance computing systems and servers.
  • Data storage and caching applications.
  • Test and measurement equipment.

Features

  • High-speed synchronous operation: 200 MHz clock rate.
  • 18-bit data bus width.
  • 4M x 18-bit memory organization.
  • High bandwidth for fast data transfer.
  • On-chip synchronous address and data latches.
  • Burst counter for sequential addressing.
  • Byte Write control.
  • Available in a space-saving package.

Benefits

  • Improved system performance: The high clock speed enables rapid data access, boosting overall system performance.
  • Increased bandwidth: Supports high data transfer rates, critical for bandwidth-intensive applications.
  • Reduced latency: Fast access times minimize latency, enhancing responsiveness.
  • Simplified system design: On-chip latches and burst counters reduce the need for external logic, simplifying system design.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring reliable operation in demanding environments.
  • Large Memory Capacity: 4M x 18 provides ample storage for applications with large data sets.

Additional Details

The GS8342Q18AE-200 SRAM is designed to operate at a clock rate of 200 MHz. Its 4M x 18-bit memory organization provides a large storage capacity suitable for demanding applications. The device features synchronous address and data latches, which ensure data integrity and simplify system timing. The burst counter enables sequential addressing, which is beneficial for streaming data. The Byte Write control allows selective writing to individual bytes within the 18-bit data word. The SRAM is available in a space-saving package, making it suitable for applications with limited board space.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess