EN
  • EN
  • DE

MBRD1035C

Part No MBRD1035C
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Description Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1216303-MBRD1035C
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRD1035C CAD Model

Description

The MBRD1035C is a Schottky Barrier Rectifier designed for efficient rectification in various power applications. Manufactured by Guangdong Kexin Industrial Co., Ltd., this device offers low forward voltage drop and fast switching speeds, making it suitable for high-frequency applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce power loss.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • Solar Power Systems: Integrated into solar power systems for efficient energy conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Low Leakage Current: Reduces power loss due to leakage current.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards.

Benefits:

  • Improved Efficiency: Reduces power loss and increases overall system efficiency.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Enhanced System Reliability: Robust design ensures long-term reliability.
  • Protection Against Voltage Spikes: Fast switching speed provides protection against voltage spikes in inductive circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The MBRD1035C typically has a maximum repetitive peak reverse voltage of 35V and a forward current of 10A. It is commonly available in a DO-201AD package. The device's low forward voltage drop (typically around 0.5V at rated current) contributes to its high efficiency. The datasheet provides detailed information on the device's electrical characteristics, thermal resistance, and reverse recovery time.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess