EN
  • EN
  • DE

TG110-S050P2TR

Part No TG110-S050P2TR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365071-TG110-S050P2TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG110-S050P2TR CAD Model

Description

The Halo Electronics Inc TG110-S050P2TR is a common mode choke meticulously designed to suppress unwanted noise and electromagnetic interference (EMI) in electronic circuits. This choke is a vital component in ensuring electromagnetic compatibility (EMC) and boosting the overall performance and dependability of various electronic systems.

Applications:

  • Power Supplies: Widely implemented in AC-DC and DC-DC power supplies to effectively filter common mode noise stemming from the input power line or generated by switching components. This filtration enhances power supply stability and efficiency.
  • Inverters: Commonly utilized in solar inverters, motor inverters, and a range of other inverter applications to diminish common mode noise produced by the high-frequency switching of power transistors, thus ensuring compliance with EMC standards.
  • LED Lighting: Seamlessly integrated into LED driver circuits to suppress noise emanating from the LED circuitry, minimizing interference with adjacent electronic devices and maintaining consistent lighting performance.
  • Communication Equipment: Extensively used in networking equipment such as routers, switches, and modems to filter noise on data transmission lines, guaranteeing dependable and error-free data transmission.
  • Industrial Automation Systems: Frequently found within industrial control systems and equipment to mitigate noise in sensor and actuator circuits, bolstering the precision and reliability of automated processes.

Features:

  • High Common Mode Impedance: Delivers elevated impedance to common mode currents, proficiently obstructing unwanted noise and interference.
  • Low Differential Mode Impedance: Preserves minimal impedance to differential mode signals, assuring the slightest possible signal distortion.
  • Compact Design: Constructed with a minimal footprint, facilitating effortless integration into diverse circuit board layouts.
  • High Saturation Current: Equipped to manage high saturation currents without experiencing notable performance deterioration.
  • RoHS Compliant: Fully compliant with RoHS directives, ensuring environmental safety and adherence to regulatory standards.

Benefits:

  • Improved EMC Compliance: Reduces electromagnetic interference, thereby ensuring adherence to international EMC standards and regulations.
  • Enhanced System Reliability: Filters out noise that could disrupt electronic circuits, consequently improving the overall stability and reliability of the system.
  • Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and fostering a cleaner electromagnetic environment.
  • Optimized Signal Integrity: Filters noise present on data lines, assuring crystal-clear and precise data transmission, while also diminishing the likelihood of data errors.
  • Extended Product Lifespan: Shields sensitive electronic components from damage induced by noise, thus prolonging the lifespan of the product.

The precise electrical characteristics of the TG110-S050P2TR, including its inductance value, rated current, and DC resistance, are pivotal for its correct implementation. The core material and winding configuration are meticulously chosen to maximize its performance in suppressing common mode noise. Comprehensive specifications are typically available in the manufacturer's datasheet.

Selecting the TG110-S050P2TR carefully, with due consideration for the operating frequency, current rating, and impedance characteristics, is essential for achieving peak noise suppression in its intended application. Consulting the manufacturer's datasheet and application notes is strongly advised for appropriate implementation and performance optimization.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7452 $174.5200
140+ $1.6886 $236.4040
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess