EN
  • EN
  • DE

SMP8655AD-CBE3

Part No SMP8655AD-CBE3
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329627-SMP8655AD-CBE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP8655AD-CBE3 CAD Model

Description

The SMP8655AD-CBE3 is a System-on-Chip (SoC) media processor designed by Sigma Designs Inc. It is tailored for use in high-definition multimedia applications within consumer electronics devices. As part of the SMP865x series, it aims to provide a balance of performance, features, and power efficiency for a wide variety of devices.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Blu-ray Players
  • Network Media Players
  • Digital Video Recorders (DVRs)
  • Smart TVs

Features

  • High-Definition Video Decoding: Supports a broad range of video codecs including H.264, VC-1, MPEG-2, MPEG-4, and DivX for versatile HD content playback.
  • Advanced Audio Decoding: Provides decoding for Dolby Digital, DTS, AAC, MP3, and other popular audio formats to deliver immersive audio experiences.
  • Connectivity Options: Integrates Ethernet, USB, HDMI, and component video outputs for flexible connection to networks and external devices.
  • CPU Integration: Incorporates an embedded CPU for running applications and managing system operations efficiently.
  • Graphics Processing Unit (GPU): Features a GPU to enhance video output and support graphical user interfaces smoothly.
  • Secure Boot: Offers secure boot capabilities to protect against unauthorized software execution and enhance security.

Benefits

  • Exceptional Video Quality: Delivers crisp and clear high-definition video playback for an enhanced viewing experience.
  • Immersive Audio Performance: Provides high-fidelity audio output for a captivating entertainment experience.
  • Broad Compatibility: Supports a wide array of video and audio formats, ensuring seamless playback of diverse media content.
  • Flexible Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content effortlessly.
  • Robust Performance: Ensures smooth and reliable playback of high-definition content without stuttering or buffering.
  • Enhanced Security: Offers secure boot functionality, protecting the system from malicious software and unauthorized access.

Additional Details

The SMP8655AD-CBE3 features advanced video processing capabilities such as scaling, de-interlacing, and noise reduction to optimize video quality. The integration of a CPU and GPU allows for more sophisticated application development and user interface design. The CBE3 designation signifies a specific package and configuration. The power consumption is optimized for energy efficiency. Specific memory configurations and clock speeds will depend on the system design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9780 $79.9560
4+ $32.8020 $131.2080
6+ $31.7775 $190.6650
8+ $30.7519 $246.0152
10+ $29.7274 $297.2740
14+ $26.6516 $373.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess