EN
  • EN
  • DE
  • IT

TG22-S141NDRLTR

Part No TG22-S141NDRLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description 10/100 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 900 mΩ
Depth 12.7 mm
Height 9.4 mm
Inductance 350 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 25.4 mm
Mount Surface Mount
Number of Pins 14
Packaging Tape and Reel
RoHS Compliant
Shielding Shielded
Width 9.4 mm
Win Source Part Number 1099184-TG22-S141NDRLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG22-S141NDRLTR CAD Model

Description

The TG22-S141NDRLTR is a shielded barrel-audio connector manufactured by Halo Electronics Inc.

  • Length: 25.4 mm
  • Height: 9.4 mm
  • Width: 9.4 mm
  • Pins: 14
  • Mounting: Surface mountable
  • Inductance: 350 μH
  • DC Resistance (DCR): 900 mΩ
  • RoHS: Compliant
  • Lead/Base Style: Gull-wing
  • Category: Barrel-audio connectors
  • Popularity: Low

You May Also Be Interested in

Amphenol
1/4\
Need more? Email Us
Amphenol Sine Systems Corp
1/4\
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM SMD RA
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $3.2905
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Kycon, Inc.
STEREO JACK, ALL PLASTIC, LT GRE
Need more? Email Us
Keystone Electronics
CONN JACK STEREO 2.5MM SMD R/A
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Amphenol
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess