EN
  • EN
  • DE
  • IT

1455CPLTBU

Part No 1455CPLTBU
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455C Series
Dimension 2.249" L x 1.029" W x 0.354" H (57.12mm x 26.14mm x 8.99mm)
Color Translucent - Blue
Material Plastic, Polycarbonate
Win Source Part Number 777822-1455CPLTBU
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455CPLTBU CAD Model

Description

The Hammond Manufacturing 777822-1455CPLTBU is a bezel for 1455C series manufactured by Hammond Manufacturing.

  • Color: Translucent-Blue
  • Material: Plastic, Polycarbonate
  • Operating Temperature: -40°C to 80°C
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Supply/Demand: Limited

You May Also Be Interested in

Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Lowest to $6.1250
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC BLUE 10/PACK / Translucent Blue Plastic Open Bezels For 1455P Enclosures
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess