EN
  • EN
  • DE
  • IT

1455JPLTBU

Part No 1455JPLTBU
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC BLUE 2/PACK / Plastic, Polycarbonate Bezel 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm) Translucent - Blue
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1455
Package Bag
Product Status Active
Type Bezel
For Use With/Related Products 1455J Series
Size / Dimension 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm)
Color Translucent - Blue
Material Plastic, Polycarbonate
Base Product Number 1455
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 873656-1455JPLTBU
Ultra Librarian 3D Model Ultra Librarian 1455JPLTBU CAD Model

Description

The 873656-1455JPLTBU is a translucent blue bezel designed for use with the 1455J series of boxes, enclosures, and racks from Hammond Manufacturing.

  • Material: Plastic and Polycarbonate
  • Size: 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm)
  • Color: Translucent Blue
  • Package: 1 Piece
  • Manufacturer: Hammond Manufacturing
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Lowest to $6.1250
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic Solid Bezel For 1455L Enclosures
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
WINDOW DEEP HINGED 12.19X14.56" / Deep Hinged Window Kits
Need more? Email Us
Hammond Manufacturing
PB SERIES INNER PANEL
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLK 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4485 $73.7940
8+ $15.1374 $121.0992
12+ $14.6643 $175.9716
17+ $14.1912 $241.2504
22+ $13.7182 $301.8004
29+ $12.2991 $356.6739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess