EN
  • EN
  • DE

1583T6A1BKRA

Part No 1583T6A1BKRA
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 19\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type PDU (Power Distribution Unit)
Mounting Type Rack, Horizontal
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 6
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Steel
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Features -;5;9;7;10;8;3;4;2;3;1;4876;602001;5148;2084;1920;5130;135;118;377;708;600222;3014;315;5201;603;601655;302;95;4259;2350;4605;600903;600909;164;1436;1441;600481;602035;5472;2710;4049;5229;1742;5073;1829;18;600051;2620;4676;3488;23;2237;488;1053;298;277;5805;2215;2229;3883;4008;486;2106;452;5214;994;2329;2303;602446;281;601619;818;0;43548;98843;16355;28548;5934;20155;20156;28602;30394;20157;30398;30397;20158;30399;30400;45398;30401;30405;45399;30404;45400;30402;30406;45401;30403;20159;30407;30408;32202;30410;21028;30411;28737;10982;115057;117602;117601;124966;30416;30420;30424;74397;117603;30423;30417;30425;74400;30418;42012;30419;12402;13990;59889;23663;33059;128332;117600;53005;1089;30429;80090;110381;74406;68997;28109;117599;128358;11493;1242;132982;1845;132912;30422;50876;108971;108972;30427;30428;130588;12367;12391;66217;131670;6709;128380;3757;136485;74354;90344;106350;10517;95054;10529;61112;30426;45433;23647;118459;10602;118460;27393;95426;76527;30415;30413;30414;11494;23979;62;61;3;804;4;1;17;0;2;4;1;1;813158;813157;382616;385404;385406;409448;1;319401;319432;319434;319435;329230;338188;339014;339186;383652;392239;392256;392259;420487;100303;182276;192956;199372;119750;55041;131531;174961;247706;304899;72441;86826;475027;92137;102511;107648;142049;142051;154437;183493;188168;189145;193820;214394;221942;225750;237743;243654;256611;260518;261413;287058;303181;68500;83780;85596;100018;1;1;333469;359745;380486;417795;1;329729;329730;349802;380344;867425;867426;867427;1;323414;684408;323416;684409;328439;827931;791538;789728;335269;353003;357809;357810;636185;713554;357878;357879;357900;357901;357903;357909;357914;357921;357922;840865;357923;823118;770722;723372;791537;723370;771556;357924;723371;771555;357925;357926;357928;357929;841950;379518;379534;379535;379568;379569;713502;720570;379621;379623;379625;379687;379689;379690;823116;379691;379693;379701;379703;379707;379709;379714;379718;379719;379729;379730;768458;379731;379734;379735;379744;379745;379746;574934;574937;397074;835656;400578;410991;416901;416904;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;108970;112644;116599;137796;144030;146545;149476;151929;155383;159364;161449;163489;180528;186423;188899;190535;194896;197492;198809;200237;211651;216585;219228;220569;224603;238820;241727;254923;1;380344;1;323414;323416;323417;323418;836676;710818;727837;813953;727834;431977;727836;771557;771558;771854;813951;771855;771559;771560;771561;771562;836675;771563;841951;771564;827934;709306;771566;771567;771568;771569;835658;771570;771571;771572;771573;709304;827932;844908;709307;771574;771575;431978;723373;771576;813952;833577;827933;431979;709308;771577;840867;771590;782550;839759;827935;771603;844907;839758;709309;836672;771591;844906;771602;324216;431976;789731;771589;324217;431974;771598;771853;458497;458496;474904;771596;771597;771856;840980;789729;789730;771588;771580;328439;474640;353003;782551;357809;769503;357822;769953;357824;357825;357826;357827;804771;357828;769504;357829;357830;357831;791540;357832;357833;357834;357835;791539;357839;357840;846934;855404;357841;841110;841109;357842;357843;840866;867432;867430;768459;867431;357844;357846;357847;357848;846936;357849;357851;357852;357853;782944;357854;357855;357856;357857;846935;841483;357858;357859;357860;357861;867428;357862;357863;467789;633937;357865;357866;357867;357869;357870;357872;357873;357874;357895;782945;357897;867429;357909;357914;840858;840979;771587;771594;357933;357935;357936;357938;357941;357961;771604;379556;496366;496361;633938;496367
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606736-1583T6A1BKRA
Ultra Librarian 3D Model Ultra Librarian 1583T6A1BKRA CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
POWER STRIP 72\
Need more? Email Us
Tripp Lite
POWER STRIP 6OUT 6'CORD
Need more? Email Us
Tripp Lite
SURGE SUP 15A 6OUT 4'CORD W/RJ11
Need more? Email Us
Tripp Lite
SURGE PROTECT 12 OUTLET COAX 8FT
Need more? Email Us
Tripp Lite
PDU SWITCHED 120V 15A 16 OUTLET
Need more? Email Us
Tripp Lite
POWER STRIP 48\
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess