EN
  • EN
  • DE

1584S3

Part No 1584S3
Manufacturer Hammond Manufacturing
Catalog Line Protection, Distribution Accessories
Description SWITCH W/ LIGHT 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Rocker Switch, Illuminated
For Use With/Related Products Outlet Strip
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1540030-1584S3
Ultra Librarian 3D Model Ultra Librarian 1584S3 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
PT-IQ-EX-H-PP
Need more? Email Us
SolaHD
EXT BATT MODULE FOR SDU DC UPS
Need more? Email Us
Omron
BATT UNIT FOR S8BA 960W BACKUP
Need more? Email Us
Phoenix Contact
CAP STORAGE DEVICE
Need more? Email Us
Omron
REPLACEMENT BATTERY PACK 48VDC
Need more? Email Us
Phoenix Contact
BRACKET
Need more? Email Us
Hammond Manufacturing
MOUNTING KIT FOR POWER STRIP
Need more? Email Us
Hammond Manufacturing
OUTLET STRIP MOUNTING BRACKET
Need more? Email Us
Phoenix Contact
TVS DIODE 12VWM MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess