EN
  • EN
  • DE

1590Z231GY

Part No 1590Z231GY
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM GRAY 7.874"L X 9.055"W / Box Metal, Aluminum Gray Cover Included 9.055" L x 7.874" W (230.00mm x 200.00mm) X 4.390" (111.51mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Hammond Manufacturing
Series 1590Z
Package Bulk
Container Type Box
Size / Dimension 9.055" L x 7.874" W (230.00mm x 200.00mm)
Height 4.390" (111.51mm)
Area (L x W) 71.3in² (460cm²)
Design Cover Included
Material Metal, Aluminum
Color Gray
Thickness 0.080" (2.03mm)
Features Watertight
Ratings IP68
Weight 5.4 lbs (2.4 kg)
Base Product Number 1590
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Win Source Part Number 1338228-1590Z231GY
Ultra Librarian 3D Model Ultra Librarian 1590Z231GY CAD Model

Description

The Hammond Manufacturing 1590Z series gray box is a watertight enclosure designed for use in harsh environments.

  • Material: Metal and Aluminum
  • Thickness: 0.080 inches (2.03mm)
  • Length: 9.055 inches (230.00mm)
  • Width: 7.874 inches (200.00mm)
  • Height: 4.390 inches (111.51mm)
  • Rating: IP68
  • Features: Cover Included
  • Weight: 5.4 lbs (2.4 kg)

You May Also Be Interested in

Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.5"L X 1.63"W / Access Grabber Black Style D Flush
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess