EN
  • EN
  • DE

175A-NA

Part No 175A-NA
Manufacturer Hammond Manufacturing
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description XFRMR NON-ISOL 230V-115V 100VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Autotransformer (Non-Isolated)
Voltage - Primary 230V
Voltage - Secondary 115V
Power - Max 100VA
1st Connector NEMA 6-15P
2nd Connector NEMA 5-15R
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544996-175A-NA
Ultra Librarian 3D Model Ultra Librarian 175A-NA CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
XFRMR NON-ISOL 277V-115V 150VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V 230V-115V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 500VA
Need more? Email Us
Tripp Lite
XFRMR MED GRADE ISOL 120V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 750VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115-230VAC 2KVA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 115V-230V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 120V TO 240V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 100VA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess