EN
  • EN
  • DE

RP1085

Part No RP1085
Manufacturer Hammond Manufacturing
Catalog Boxes
Description Light Gray Acrylonitrile Butadiene Styrene Wall Mount Watertight Enclosure / BOX ABS GRAY 4.13"L X 2.95"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RP
Container Type Box
Dimension 4.134" L x 2.953" W (105.00mm x 75.00mm)
Height 1.575" (40.00mm)
Area (L x W) 12.3" (79cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.113" (2.87mm)
Features PCB Supports, Watertight
Ratings IP65
Material Flammability Rating UL94 HB
Weight 1 lb (453.59g)
Win Source Part Number 784841-RP1085
Popularity Medium
Supply and Demand Status Limited
Family Name RP
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RP1085 CAD Model

Description

The Hammond Manufacturing RP Series Enclosure is a gray colored enclosure that is designed to protect electronic components from dust, water, and other elements. It is manufactured by Hammond Manufacturing.

  • Material Flammability Rating: UL94 HB
  • IP Rating: IP65
  • Thickness: 0.113" (2.87mm)
  • Height: 1.575" (40.00mm)
  • Material: Plastic, ABS
  • Design: Cover
  • Weight: 1 lb (453.59g)
  • Area: 12.3" (79cm)
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited
  • PCB Supports: Yes
  • Watertight: Yes

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 36"L X 26"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1695 $65.8475
11+ $10.8059 $118.8649
17+ $10.4682 $177.9594
23+ $10.1305 $233.0015
30+ $9.7928 $293.7840
40+ $8.7798 $351.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess