EN
  • EN
  • DE

1435MS16K

Part No 1435MS16K
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX S STEEL NAT 9.5"L X 8.5"W / Stainless Steel Pushbutton Enclosures
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1435M
Container Type Box
Dimension 9.500" L x 8.500" W (241.30mm x 215.90mm)
Height 3.000" (76.20mm)
Area (L x W) 80.8" (521cm)
Design Hinged Door, Lid
Material Metal, Stainless Steel
Color Natural
Thickness 14 Gauge
Features Pushbutton Holes - 9
Ratings IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508
Weight 7 lbs (3.2kg)
Win Source Part Number 792875-1435MS16K
Popularity Medium
Supply and Demand Status Balance
Family Name 1435M
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1435MS16K CAD Model

Description

The 1435M series hinged door from Hammond Manufacturing is designed for use with the 1435M series.

  • Color: Natural
  • Pushbutton Holes: 9
  • Rating: IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508
  • Material: Metal, stainless steel
  • Thickness: 14 gauge
  • Dimensions: 9.500" L x 8.500" W (241.30mm x 215.90mm)
  • Family: 1435M
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Weight: 7 lbs (3.2kg)
  • Area: 80.8" (521cm)
  • Introduction Date: September 27, 2007
  • Estimated Availability: 2027

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 36"L X 26"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 15.98"L X 15.98"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess