EN
  • EN
  • DE

HSP48410GC-33

Part No HSP48410GC-33
Manufacturer Harris Corporation
Catalog Specialized ICs
Description IC HISTOGRAMMER/ACCUM BUF 84CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Harris Corporation
Package Bulk
Product Status Active
Programmable Not Verified
Type Histogrammer/Accumulating Buffer
Mounting Type Through Hole
Package / Case 84-BCPGA
Supplier Device Package 84-CPGA (29.47x29.47)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599322-HSP48410GC-33
Ultra Librarian 3D Model Ultra Librarian HSP48410GC-33 CAD Model

Description

The 599322-HSP48410GC-33 is a specialized integrated circuit (IC) known as a histogrammer/accumulating buffer. 599322-HSP48410GC-33 is a specialized integrated circuit (IC) known as a histogrammer/accumulating buffer.

  • Package Size: 84-BCPGA
  • Mounting Type: Through-Hole
  • Manufacturer: Harris Corporation
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess