EN
  • EN
  • DE

09691817823

Part No 09691817823
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description D SUB MIXED FE 40A_SHORT_PL3 SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Female Socket
Contact Form Machined
Wire Gauge 8-10 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Termination Finish Tin
Termination Finish Thickness 196.9µin (5.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623255-09691817823
Ultra Librarian 3D Model Ultra Librarian 09691817823 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN D-SUB PIN 28-32AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
HARTING
D SUB MIXED FE S CRIMP COAX 75 O
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
HARTING
CONN D-SUB SOCKET COAXIAL CABLE
Need more? Email Us
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us
HARTING
CONN D-SUB PIN 20-24AWG 1=1000PC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess