EN
  • EN
  • DE

19200101440

Part No 19200101440
Manufacturer HARTING
Catalog Heavy Duty Connectors
Description CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Mfr HARTING
Series Han® A
Package Bulk
Connector Type Hood
Style Top Entry
Size 10A
Lock Location Locking Clip (1) on Base Bottom
Thread Size M20
Size / Dimension 2.480" L x 1.161" W x 1.850" H (63.00mm x 29.50mm x 47.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 19200101
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1 pcs
Win Source Part Number 1380597-19200101440
Ultra Librarian 3D Model Ultra Librarian 19200101440 CAD Model

Description

The Han® A Hood is a heavy-duty connector housing designed for industrial applications.

  • Entry Style: Top entry
  • Size: 2.480" L x 1.161" W x 1.850" H (63.00mm x 29.50mm x 47.00mm)
  • Material: Aluminum die-cast
  • Color: Gray
  • Protection: IP65
  • Compatible With: Han® A connectors
  • Thread Size: M20
  • Manufacturer: HARTING
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8538.90.8180
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP PIN 12AWG
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP SKT 15.5-20AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP PIN 20-22AWG
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 20AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess