EN
  • EN
  • DE

SSTU32865ET

Part No SSTU32865ET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 28-bit 1:2 registered buffer with parity for DDR2 RDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260048-SSTU32865ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET CAD Model

Description

The NXP SSTU32865ET is a cutting-edge, high-performance registered buffer designed for use in server memory modules and other high-speed signal buffering applications. This device is specifically engineered to meet the stringent requirements of the next-generation DDR2 and DDR3 SDRAM memory modules, providing a reliable and efficient interface between the memory controller and DIMM.

Key Features

  • Compatibility: The SSTU32865ET is fully compatible with JEDEC standard DDR2 and DDR3 SDRAMs, ensuring seamless integration into existing and future designs.
  • Performance: It operates at high clock frequencies, supporting data rates that are essential for high-bandwidth applications, making it a perfect choice for server environments.
  • Power Efficiency: Designed with power efficiency in mind, the SSTU32865ET features low operational and standby current consumption, contributing to overall energy savings in systems where it is deployed.
  • Signal Integrity: The device includes built-in signal conditioning features that help to maintain signal integrity across the memory interface, reducing bit error rates and enhancing system reliability.
  • Advanced Configuration: It offers programmable impedance calibration and output drive strength, which gives system designers the flexibility to optimize the buffer's performance for specific applications.

Applications

The NXP SSTU32865ET is ideal for a variety of high-speed digital applications, including:

  • Server and workstation memory modules
  • High-performance computing and data centers
  • Networking and telecommunications equipment
  • Embedded systems requiring high-speed memory interfaces

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 1.8V ±0.1V Operating Temperature 0°C to +85°C Package 96-ball FBGA MTBF Exceeds 500 million hours

With its robust feature set, the NXP SSTU32865ET is designed to address the needs of advanced memory buffer applications, offering both performance and reliability to system designers.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $24.7389
Panasonic
Lowest to $26.8133
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Spansion
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess