EN
  • EN
  • DE

D01-9821001

Part No D01-9821001
Manufacturer Harwin Inc.
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .016-.020 1=STRP10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.193" (4.90mm)
Accepts Pin Diameter 0.016" ~ 0.020" (0.41mm ~ 0.51mm)
Pin Hole Diameter 0.043" (1.09mm)
Mounting Hole Diameter 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter 0.057" (1.45mm)
Socket Depth 0.175" (4.45mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1630130-D01-9821001
Ultra Librarian 3D Model Ultra Librarian D01-9821001 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.034 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .015-.022 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 PRESSFIT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .012-.017 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .014-.026 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess