EN
  • EN
  • DE

AXK6L30347G

Part No AXK6L30347G
Manufacturer Panasonic
Catalog Rectangular - Board to Board Connectors
Description CONN HEADER BRD/BRD .5MM 30POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Obsolete(EOL)
Connector Type Header, Center Strip Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Contact Finish Gold
Mated Stacking Heights 1.2mm
Height Above Board 0.037" (0.95mm)
Win Source Part Number 135914-AXK6L30347G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXK6L30347G CAD Model

Description

AXK6L30347G

The AXK6L30347G offers outstanding performance in board-to-board connector applications where space and reliability are critical. Known for its efficient electric properties and robust construction, it serves a variety of industry needs.

  • Applications:
    • Computer hardware
    • Portable devices
    • Aerospace electronics
    • Instrumentation
  • Features and Benefits:
    • Compact footprint saving board space
    • Exceptional electrical characteristics
    • Designed for high-density board assembly
    • Resilient to environmental wear and tear
  • Additional Details: Built for demanding projects, the AXK6L30347G connector maintains performance integrity under fluctuating environmental conditions, ensuring operational success across various platforms.

You May Also Be Interested in

Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
JAE Electronics
CONN PLUG 0.8MM 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD
Lowest to $2.9038
Amphenol FCI
CONN RCPT 100POS SMD GOLD
Lowest to $3.1282
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess