EN
  • EN
  • DE

KX15-40K4D-RE

Part No KX15-40K4D-RE
Manufacturer JAE Electronics
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 0.8MM 40POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Tray
Status Active
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Mated Stacking Heights 6mm, 9mm, 12mm, 15mm, 18mm
Height Above Board 0.226" (5.74mm)
Win Source Part Number 105434-KX15-40K4D-RE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian KX15-40K4D-RE CAD Model

Description

The JAE Electronics 105434-KX15-40K4D-RE is a high-quality connector with 40 positions and a pitch of 0.80mm.

  • Features: It features a board guide and solder retention for easy installation and secure connections.
  • Type: This plug connector has center strip contacts and comes with 2 rows.
  • Contact Finish: The contact finish is gold and has a thickness of 3.9μin (0.10μm).
  • Stacking Heights: The mated stacking heights of this connector are 6mm, 9mm, 12mm, 15mm, and 18mm.
  • Height: The height above the board is 0.226" (5.74mm).
  • Mounting: This connector is surface mountable and is suitable for use in various applications.
  • Packaging: It is available in tray packaging and is part of the Connectors and Interconnects category.
  • Supply and Demand: The supply and demand status is balanced, and each package contains 1 unit.

You May Also Be Interested in

TE Connectivity
SPRING FINGER 1.2H /
Lowest to $0.1954
TE Connectivity
CONN RCPT HD 96POS PCB / 96 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Need more? Email Us
TE Connectivity
CONN BTB PLUG 50POS VERT SOLDER / 50 Position Plug Connector Board to Board Through Hole Solder
Lowest to $2.2586
TE Connectivity
CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Lowest to $2.7260
TE Connectivity
CONN RCPT FUTUREBUS 60P EDGE MNT / 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $17.1058
TE Connectivity
CONN RCPT HD 120POS PCB / 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Lowest to $49.4157
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $10.6303
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess