EN
  • EN
  • DE

1551631-5

Part No 1551631-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description 1SHIELD FINGER, LOOSE PIECE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Type Shield Finger, Pre-Loaded
Width 0.039" (1.00mm)
Length 0.115" (2.91mm)
Height 0.049" (1.24mm)
Material Stainless Steel
Plating Gold
Plating - Thickness 12µin (0.30µm)
Attachment Method Solder
Base Product Number 155163
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A117859CT,A117859TR,-1551631-5-SI
Standard Package 9,000
Win Source Part Number 1115398-1551631-5
Ultra Librarian 3D Model Ultra Librarian 1551631-5 CAD Model

Description

This shield finger, pre-loaded electronic component is a reliable and efficient solution for RFI and EMI contacts, fingerstock, and gaskets.

  • Length: 0.115 inches
  • Height: 0.049 inches
  • Width: 0.039 inches
  • Gold Plating Thickness: 12μin
  • Attachment Method: Solder
  • Packaging: Tape and Reel (TR) or Cut Tape (CT)
  • Operating Temperature Range: Wide temperature range
  • Shelf Life Start: Undefined
  • Shelf Life: Undefined
  • Classification: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
TE Connectivity
CONN RCPT 80POS SMD GOLD
Lowest to $4.9690
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.1775
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,366 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess